Habasit America Allveyor General Purpose Belts H250000609

Description
Product Group: Woven Belts Product Sub-Group: Allveyor General Purpose Belts Main Industry Segments: Distribution centers Applications: Decline belt, Incline belt, Live roller drive belt Special Features: Temperature variation resistant
Datasheet
Description
Product Group: Woven Belts Product Sub-Group: Allveyor General Purpose Belts Main Industry Segments: Distribution centers Applications: Decline belt, Incline belt, Live roller drive belt Special Features: Temperature variation resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Allveyor General Purpose Belts - H250000609 - Habasit America
Suwanee, GA, United States
Allveyor General Purpose Belts
H250000609
Allveyor General Purpose Belts H250000609
Product Group: Woven Belts Product Sub-Group: Allveyor General Purpose Belts Main Industry Segments: Distribution centers Applications: Decline belt, Incline belt, Live roller drive belt Special Features: Temperature variation resistant

Product Group: Woven Belts
Product Sub-Group: Allveyor General Purpose Belts
Main Industry Segments: Distribution centers
Applications: Decline belt, Incline belt, Live roller drive belt
Special Features: Temperature variation resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000609
Product Name Allveyor General Purpose Belts
Application Inclined Conveying; Decline belt, Incline belt, Live roller drive belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 72 Nosebar - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Various Conveyor Special Belts - H250000584 - Habasit America
Specs
Application Oil Containment
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0949 inch (2.41 mm)
View Details
 - Flat Conveyor Belt Series - F.N. Sheppard & Co.
F.N. Sheppard & Co.
Specs
Application General Purpose; High Temperature (optional feature)
Material Nylon (optional feature); Polyurethane (optional feature); Polyvinyl Chloride (optional feature); Rubber (optional feature); Silicone (optional feature); Teflon (optional feature); Thermoplastic
Features Rated for Sanitary (Food) Applications (optional feature); Perforated (optional feature); Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Modular (optional feature); Open-ended (optional feature)
View Details
Open Ended Timing Belts - T5-Metric Series - US Timing & Conveyor
Specs
Material Aramid (optional feature); SteelCord (optional feature)
Features Open-ended
Width 0.2362 to 11.81 inch (6 to 300 mm)
View Details