Habasit America HSL-8E H010100376

Description
Product Group: TPU Belts Main Industry Segments: General conveying, Distribution centers Applications: Decline belt, Incline belt, Metering/singulation belt Special Features: Antistatic, Flat laying, Abrasion resistant, Dimensionally stable, Low temperature resistant, Small pulley diameter suitable, Low noise applications suitable, High coefficient of friction surface
Datasheet
Description
Product Group: TPU Belts Main Industry Segments: General conveying, Distribution centers Applications: Decline belt, Incline belt, Metering/singulation belt Special Features: Antistatic, Flat laying, Abrasion resistant, Dimensionally stable, Low temperature resistant, Small pulley diameter suitable, Low noise applications suitable, High coefficient of friction surface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HSL-8E - H010100376 - Habasit America
Suwanee, GA, United States
Product Group: TPU Belts Main Industry Segments: General conveying, Distribution centers Applications: Decline belt, Incline belt, Metering/singulation belt Special Features: Antistatic, Flat laying, Abrasion resistant, Dimensionally stable, Low temperature resistant, Small pulley diameter suitable, Low noise applications suitable, High coefficient of friction surface

Product Group: TPU Belts
Main Industry Segments: General conveying, Distribution centers
Applications: Decline belt, Incline belt, Metering/singulation belt
Special Features: Antistatic, Flat laying, Abrasion resistant, Dimensionally stable, Low temperature resistant, Small pulley diameter suitable, Low noise applications suitable, High coefficient of friction surface

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010100376
Product Name HSL-8E
Application Inclined Conveying; Decline belt, Incline belt, Metering/singulation belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0748 inch (1.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 79 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyolefin
Features Anti-Static
View Details
PVC Conveyor Belt -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application General Purpose; Agricultural; Commercial / Retail; Food & Beverage Processing; Inclined Conveying; Manufacturing; Packaging
Material Polyvinyl Chloride
Features Rated for Sanitary (Food) Applications (optional feature); Perforated (optional feature); Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Open-ended (optional feature)
View Details
Habasit® Cleandrive Belt Series CD50 - H010102841 - Habasit America
Specs
Thickness 0.1181 inch (3 mm)
View Details
 - BFGS30X50 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Food & Beverage Processing
Material Polyurethane
Length 600 inch (15240 mm)
View Details