Habasit America Allveyor General Purpose Belts H250000581

Description
Product Group: Woven Belts Product Sub-Group: Allveyor General Purpose Belts Main Industry Segments: Distribution centers Applications: Decline belt, Incline belt Special Features: Temperature variation resistant
Datasheet
Description
Product Group: Woven Belts Product Sub-Group: Allveyor General Purpose Belts Main Industry Segments: Distribution centers Applications: Decline belt, Incline belt Special Features: Temperature variation resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Allveyor General Purpose Belts - H250000581 - Habasit America
Suwanee, GA, United States
Allveyor General Purpose Belts
H250000581
Allveyor General Purpose Belts H250000581
Product Group: Woven Belts Product Sub-Group: Allveyor General Purpose Belts Main Industry Segments: Distribution centers Applications: Decline belt, Incline belt Special Features: Temperature variation resistant

Product Group: Woven Belts
Product Sub-Group: Allveyor General Purpose Belts
Main Industry Segments: Distribution centers
Applications: Decline belt, Incline belt
Special Features: Temperature variation resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000581
Product Name Allveyor General Purpose Belts
Application Inclined Conveying; Decline belt, Incline belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1539 inch (3.91 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 01 FDA Accumulation - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Material Polyurethane
Features Rated for Sanitary (Food) Applications; Anti-Static
View Details
Oil Skimming Belts -  - Belt Technologies, Inc.
Belt Technologies, Inc.
Specs
Application Manufacturing
View Details
Rubber Saturated Ulti-Mate Belts - H250000521 - Habasit America
Specs
Application Elevator; Packaging; Stamping belt, Blanking belt, Power turn belt, Bridge elevator belt, Magnetic conveyor belt, Loading/Unloading belt, Light package handling
Material Polyester; Polyester (PET) fleece
Thickness 0.1551 inch (3.94 mm)
View Details
PVC Conveyor Belt -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application General Purpose; Agricultural; Commercial / Retail; Food & Beverage Processing; Inclined Conveying; Manufacturing; Packaging
Material Polyvinyl Chloride
Features Rated for Sanitary (Food) Applications (optional feature); Perforated (optional feature); Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Open-ended (optional feature)
View Details