Habasit America Flame Retardant Belts H250000477

Description
Product Group: Nonwoven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, General conveying, Distribution centers, Parcel distribution / Overnight carrier Applications: Accumulation belt, Loading/Unloading belt Special Features: Wear resistant, Tear resistant, Flame retardant, No delamination, Impact resistant, Abrasion resistant, Excellent tracking, Good lace retention, Low friction running side, Low friction conveying side
Datasheet
Description
Product Group: Nonwoven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, General conveying, Distribution centers, Parcel distribution / Overnight carrier Applications: Accumulation belt, Loading/Unloading belt Special Features: Wear resistant, Tear resistant, Flame retardant, No delamination, Impact resistant, Abrasion resistant, Excellent tracking, Good lace retention, Low friction running side, Low friction conveying side
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Belts - H250000477 - Habasit America
Suwanee, GA, United States
Flame Retardant Belts
H250000477
Flame Retardant Belts H250000477
Product Group: Nonwoven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, General conveying, Distribution centers, Parcel distribution / Overnight carrier Applications: Accumulation belt, Loading/Unloading belt Special Features: Wear resistant, Tear resistant, Flame retardant, No delamination, Impact resistant, Abrasion resistant, Excellent tracking, Good lace retention, Low friction running side, Low friction conveying side

Product Group: Nonwoven Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport, General conveying, Distribution centers, Parcel distribution / Overnight carrier
Applications: Accumulation belt, Loading/Unloading belt
Special Features: Wear resistant, Tear resistant, Flame retardant, No delamination, Impact resistant, Abrasion resistant, Excellent tracking, Good lace retention, Low friction running side, Low friction conveying side

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000477
Product Name Flame Retardant Belts
Application Accumulation belt, Loading/Unloading belt
Material Thermoplastic Alloy
Thickness 0.1417 inch (3.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 76 Black Nosebar Belt - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
General Purpose Conveyor Belts - H100066137 - Habasit America
Specs
Application Sorting belt, Transfer belt, Check-out belt, Loading/Unloading belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0827 inch (2.1 mm)
View Details
Balanced Weave Belting - B-48-56-18 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1217 lbs (0.0552 kg)
View Details