Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: General conveying, Distribution centers
Applications: Transfer belt, Check-out belt, Power turn belt
Special Features: Anti-glare, Antistatic, Flexibility, Powerturn suitable, Metal detection units suitable
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066144 |
| Product Name | General Purpose Conveyor Belts |
| Application | Transfer belt, Check-out belt, Power turn belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.0709 inch (1.8 mm) |