Product Group: Nonwoven Belts
Product Sub-Group: Hi-Temperature Belts
Main Industry Segments: Glass, Metal sheets and components
Applications: Metering/singulation
Special Features: High temperature resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H250000364 |
| Product Name | Hi-Temperature Belts |
| Application | Metering/singulation belt |
| Material | Aramid; Aramid fabric |
| Thickness | 0.3098 inch (7.87 mm) |