Dorner Manufacturing Corp. Conveyor Belt Types 78 Chemical Resistant

Description
Belt Type: 78 Chemical Resistant Surface Material: Polyolefin Max. Part Temperature: 140˚F (60˚C) Coefficient of Friction: High FDA Approved: Yes Anti Static: No Static Conductive: No Chemical Resistance: Very Good Application: Chemical resistant, food grade
Request a Quote
Description
Belt Type: 78 Chemical Resistant Surface Material: Polyolefin Max. Part Temperature: 140˚F (60˚C) Coefficient of Friction: High FDA Approved: Yes Anti Static: No Static Conductive: No Chemical Resistance: Very Good Application: Chemical resistant, food grade
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conveyor Belt Types - 78 Chemical Resistant - Dorner Manufacturing Corp.
Hartland, WI, United States
Conveyor Belt Types
78 Chemical Resistant
Conveyor Belt Types 78 Chemical Resistant
Belt Type: 78 Chemical Resistant Surface Material: Polyolefin Max. Part Temperature: 140˚F (60˚C) Coefficient of Friction: High FDA Approved: Yes Anti Static: No Static Conductive: No Chemical Resistance: Very Good Application: Chemical resistant, food grade

Belt Type: 78 Chemical Resistant
Surface Material: Polyolefin
Max. Part Temperature: 140˚F (60˚C)
Coefficient of Friction: High
FDA Approved: Yes
Anti Static: No
Static Conductive: No
Chemical Resistance: Very Good
Application: Chemical resistant, food grade

Supplier's Site

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Conveyor Belts
Product Number 78 Chemical Resistant
Product Name Conveyor Belt Types
Application General Purpose; Food & Beverage Processing; Manufacturing
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 54 FDA Sealed Edge - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
View Details
Conveyor Belt Types - 03 FDA High Friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Material Polyurethane
Features Rated for Sanitary (Food) Applications; Anti-Static
View Details
Conveyor Belt Types - 08 High Friction - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Inclined Conveying; Manufacturing
Material Polyvinyl Chloride
Features Anti-Static
View Details
Conveyor Belt Types - 75 Black Urethane - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details