Habasit America Oil Resistant Belts (Habasit HySAN) H100066073

Description
Product Group: PVC Belts Product Sub-Group: Oil Resistant Belts (Habasit HySAN) Main Industry Segments: Fish, Pizza, Bread, Pastry, Poultry, Red meat, Biscuit and Crackers Applications: Food processing/conveying belt Special Features: Abrasion resistant, Oil and fat resistant
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: Oil Resistant Belts (Habasit HySAN) Main Industry Segments: Fish, Pizza, Bread, Pastry, Poultry, Red meat, Biscuit and Crackers Applications: Food processing/conveying belt Special Features: Abrasion resistant, Oil and fat resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil Resistant Belts (Habasit HySAN) - H100066073 - Habasit America
Suwanee, GA, United States
Oil Resistant Belts (Habasit HySAN)
H100066073
Oil Resistant Belts (Habasit HySAN) H100066073
Product Group: PVC Belts Product Sub-Group: Oil Resistant Belts (Habasit HySAN) Main Industry Segments: Fish, Pizza, Bread, Pastry, Poultry, Red meat, Biscuit and Crackers Applications: Food processing/conveying belt Special Features: Abrasion resistant, Oil and fat resistant

Product Group: PVC Belts
Product Sub-Group: Oil Resistant Belts (Habasit HySAN)
Main Industry Segments: Fish, Pizza, Bread, Pastry, Poultry, Red meat, Biscuit and Crackers
Applications: Food processing/conveying belt
Special Features: Abrasion resistant, Oil and fat resistant

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066073
Product Name Oil Resistant Belts (Habasit HySAN)
Application Food & Beverage Processing; Food processing/conveying belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 80 High Friction Silicone - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Silicone
Temperature 176 F (80 C)
View Details
 - BFGS12X50 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Food & Beverage Processing
Material Polyurethane
Length 600 inch (15240 mm)
View Details
Polyurethane Knitted Endless Belt - P5100 - Megadyne Americas
Specs
Application General Purpose
Material Polyurethane
Thickness 0.0354 inch (0.9000 mm)
View Details
P.50-608 -  - P.B.A. Industrial Supplies Ltd.
P.B.A. Industrial Supplies Ltd.
Specs
Application Agricultural; Food & Beverage Processing
View Details