Product Group: Nonwoven Belts
Product Sub-Group: Polymate Nonwoven Belts
Main Industry Segments: Tire
Applications: Infeed belt, Transfer belt
Special Features: Excellent release
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H250000070 |
| Product Name | Polymate Nonwoven Belts |
| Application | Infeed belt, Transfer belt |
| Material | Teflon; Teflon (PTFE) |
| Thickness | 0.1500 inch (3.81 mm) |