Habasit America General Purpose Belts H010100331

Description
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Transfer belt, Weighing belt, Diverting belt, Packaging belt, Accumulation belt, Food processing/conveying belt Special Features: Easy release, Chemical resistant, Longitudinal flexibility
Datasheet
Description
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Transfer belt, Weighing belt, Diverting belt, Packaging belt, Accumulation belt, Food processing/conveying belt Special Features: Easy release, Chemical resistant, Longitudinal flexibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H010100331 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H010100331
General Purpose Belts H010100331
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Transfer belt, Weighing belt, Diverting belt, Packaging belt, Accumulation belt, Food processing/conveying belt Special Features: Easy release, Chemical resistant, Longitudinal flexibility

Product Group: TPU Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging
Applications: Transfer belt, Weighing belt, Diverting belt, Packaging belt, Accumulation belt, Food processing/conveying belt
Special Features: Easy release, Chemical resistant, Longitudinal flexibility

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010100331
Product Name General Purpose Belts
Application Food & Beverage Processing; Packaging; Transfer belt, Weighing belt, Diverting belt, Packaging belt, Accumulation belt, Food processing/conveying belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0512 inch (1.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 03 FDA High Friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Material Polyurethane
Features Rated for Sanitary (Food) Applications; Anti-Static
View Details
Premium Printing Blankets - H010102371 - Habasit America
Specs
Application Printing blanket
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.1024 inch (2.6 mm)
View Details
Balanced Weave Belting - B-36-18-11 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.3992 lbs (0.1810 kg)
View Details