Product Group: Woven Belts
Product Sub-Group: Hi-Temperature Belts
Main Industry Segments: Glass, Metal sheets and components
Applications: Ware guide/finger, Heat shield/curtain
Special Features: High temperature resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H250000028 |
| Product Name | Hi-Temperature Belts |
| Application | Ware guide/finger, Heat shield/curtain |
| Material | Aramid; Aramid fabric |
| Thickness | 0.1902 inch (4.83 mm) |