Product Group: Woven Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier
Applications: Diverting belt, Accumulation belt
Special Features: High tensile strength, High transversal rigidity
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H250000252 |
| Product Name | Flame Retardant Belts |
| Application | Diverting belt, Accumulation belt |
| Material | Polyester; Polyvinyl Chloride; Polyester fabric (PET) impregnated with polyvinylchloride (PVC) |
| Thickness | 0.1850 inch (4.7 mm) |