Habasit America Premium Line Belts H100067357

Description
Product Group: PVC Belts Product Sub-Group: Premium Line Belts Main Industry Segments: Letter sorting, General conveying, Distribution centers Applications: Delivery belt, Transfer belt, Weighing belt Special Features: Antistatic, Dimensionally stable, Low noise applications suitable
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: Premium Line Belts Main Industry Segments: Letter sorting, General conveying, Distribution centers Applications: Delivery belt, Transfer belt, Weighing belt Special Features: Antistatic, Dimensionally stable, Low noise applications suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Premium Line Belts - H100067357 - Habasit America
Suwanee, GA, United States
Premium Line Belts
H100067357
Premium Line Belts H100067357
Product Group: PVC Belts Product Sub-Group: Premium Line Belts Main Industry Segments: Letter sorting, General conveying, Distribution centers Applications: Delivery belt, Transfer belt, Weighing belt Special Features: Antistatic, Dimensionally stable, Low noise applications suitable

Product Group: PVC Belts
Product Sub-Group: Premium Line Belts
Main Industry Segments: Letter sorting, General conveying, Distribution centers
Applications: Delivery belt, Transfer belt, Weighing belt
Special Features: Antistatic, Dimensionally stable, Low noise applications suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100067357
Product Name Premium Line Belts
Application Delivery belt, Transfer belt, Weighing belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0669 inch (1.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 75 Black Urethane - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Flame Retardant Belts - H100066234 - Habasit America
Specs
Application Transfer belt, Loading/Unloading belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1181 inch (3 mm)
View Details