Habasit America SAG-12E H010100277

Description
Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Cardboard converting, Distribution centers Applications: Decline belt, Incline belt, Processing belt Special Features: Robustness, UV resistant, Ozone resistant, Constant coefficient of friction, High coefficient of friction surface
Datasheet
Description
Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Cardboard converting, Distribution centers Applications: Decline belt, Incline belt, Processing belt Special Features: Robustness, UV resistant, Ozone resistant, Constant coefficient of friction, High coefficient of friction surface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAG-12E - H010100277 - Habasit America
Suwanee, GA, United States
SAG-12E
H010100277
SAG-12E H010100277
Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Cardboard converting, Distribution centers Applications: Decline belt, Incline belt, Processing belt Special Features: Robustness, UV resistant, Ozone resistant, Constant coefficient of friction, High coefficient of friction surface

Product Group: Elastomer Covered Conveying Belts
Main Industry Segments: Cardboard converting, Distribution centers
Applications: Decline belt, Incline belt, Processing belt
Special Features: Robustness, UV resistant, Ozone resistant, Constant coefficient of friction, High coefficient of friction surface

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010100277
Product Name SAG-12E
Application Inclined Conveying; Decline belt, Incline belt, Processing belt
Material EPDM; Rubber; Rubber (EPDM)
Thickness 0.2047 inch (5.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 55 FDA Sealed Edge - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
View Details
General Applications -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application General Purpose; Agricultural; Inclined Conveying; Manufacturing; Packaging
Material Leather; Polyurethane; Polyvinyl Chloride; Rubber
Features Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Open-ended (optional feature)
View Details
Open Ended Timing Belts - AT5-Metric Series - US Timing & Conveyor
Specs
Material Aramid (optional feature); SteelCord (optional feature)
Features Open-ended
Width 0.3937 to 5.91 inch (10 to 150 mm)
View Details