Habasit America General Purpose Conveyor Belts H100066485

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Checkout, Industrial automation Applications: Sorting belt, Transfer belt, Check-out belt Special Features: Anti-glare, Antistatic, Easy release, Longitudinal flexibility, Metal detection units suitable
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Checkout, Industrial automation Applications: Sorting belt, Transfer belt, Check-out belt Special Features: Anti-glare, Antistatic, Easy release, Longitudinal flexibility, Metal detection units suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Conveyor Belts - H100066485 - Habasit America
Suwanee, GA, United States
General Purpose Conveyor Belts
H100066485
General Purpose Conveyor Belts H100066485
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Checkout, Industrial automation Applications: Sorting belt, Transfer belt, Check-out belt Special Features: Anti-glare, Antistatic, Easy release, Longitudinal flexibility, Metal detection units suitable

Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: Checkout, Industrial automation
Applications: Sorting belt, Transfer belt, Check-out belt
Special Features: Anti-glare, Antistatic, Easy release, Longitudinal flexibility, Metal detection units suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066485
Product Name General Purpose Conveyor Belts
Application Sorting belt, Transfer belt, Check-out belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0394 inch (1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 67 Low Friction Cleated - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyester
Features Cleated / Ribbed; V-Guide
View Details
 - BFG30X50 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application General Purpose; Food & Beverage Processing
Length 600 inch (15240 mm)
View Details
Woven Endless Flat Belting - W1002A - Megadyne Americas
Specs
Application General Purpose; Document Transport
Material Polyester
Thickness 0.0354 inch (0.9000 mm)
View Details
P.25-830 -  - P.B.A. Industrial Supplies Ltd.
P.B.A. Industrial Supplies Ltd.
Specs
Application Food & Beverage Processing
View Details