Habasit America General Purpose Belts H100066113

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Horticulture, Farming and harvesting, Primary food packaging Applications: Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Horticulture, Farming and harvesting, Primary food packaging Applications: Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H100066113 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H100066113
General Purpose Belts H100066113
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Horticulture, Farming and harvesting, Primary food packaging Applications: Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt

Product Group: PVC Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Fruit, Vegetables, Horticulture, Farming and harvesting, Primary food packaging
Applications: Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066113
Product Name General Purpose Belts
Application Food & Beverage Processing; Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 53 Single Ply Transparent Accumulation - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Temperature 212 F (100 C)
View Details
NW/AGC 2000 - H250000049 - Habasit America
Specs
Application Air gravity/air slide membrane
Material Polyester; Polyester (PET) fleece
Thickness 0.2169 inch (5.51 mm)
View Details
Balanced Weave Belting - B-24-7.8-8 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.4642 lbs (0.2105 kg)
View Details