Product Group: PVC Belts
Main Industry Segments: Treadmill
Applications: Treadmill belt
Special Features: Laser markable, Constant and gentle positive grip
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066394 |
| Product Name | TMBE0671 |
| Application | Treadmill belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.1890 inch (4.8 mm) |