Habasit America Flame Retardant Belts H100066235

Description
Product Group: PVC Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers Special Features: Antistatic, Flame retardant, Low noise applications suitable
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers Special Features: Antistatic, Flame retardant, Low noise applications suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Belts - H100066235 - Habasit America
Suwanee, GA, United States
Flame Retardant Belts
H100066235
Flame Retardant Belts H100066235
Product Group: PVC Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers Special Features: Antistatic, Flame retardant, Low noise applications suitable

Product Group: PVC Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport, Distribution centers
Special Features: Antistatic, Flame retardant, Low noise applications suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066235
Product Name Flame Retardant Belts
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 58 Cut Resistant - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Flame Retardant Belts - H250000707 - Habasit America
Specs
Application Inclined Conveying; Decline belt, Incline belt, Induction belt, Acceleration belt, Metering/singulation belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.2280 inch (5.79 mm)
View Details
Open Ended Timing Belts - HTD14-Metric Series - US Timing & Conveyor
Specs
Material Aramid (optional feature); SteelCord (optional feature)
Features Open-ended
Width 0.9843 to 4.53 inch (25 to 115 mm)
View Details