Habasit America Flame Retardant Belts H100066361

Description
Product Group: PVC Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers Applications: Decline belt, Incline belt, Sorting belt, Check-in belt, Induction belt Special Features: Constant and gentle positive grip
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers Applications: Decline belt, Incline belt, Sorting belt, Check-in belt, Induction belt Special Features: Constant and gentle positive grip
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Belts - H100066361 - Habasit America
Suwanee, GA, United States
Flame Retardant Belts
H100066361
Flame Retardant Belts H100066361
Product Group: PVC Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers Applications: Decline belt, Incline belt, Sorting belt, Check-in belt, Induction belt Special Features: Constant and gentle positive grip

Product Group: PVC Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport, Distribution centers
Applications: Decline belt, Incline belt, Sorting belt, Check-in belt, Induction belt
Special Features: Constant and gentle positive grip

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066361
Product Name Flame Retardant Belts
Application Inclined Conveying; Decline belt, Incline belt, Sorting belt, Check-in belt, Induction belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0827 inch (2.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 01 FDA Accumulation - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Material Polyurethane
Features Rated for Sanitary (Food) Applications; Anti-Static
View Details
Wood Products -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application General Purpose; Agricultural; Construction; Elevator; Forest; Inclined Conveying; Manufacturing; Pulp & Paper
Material Nitrile; Rubber
Features Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Open-ended (optional feature)
View Details
Polyurethane Knitted Endless Belt - P5107 - Megadyne Americas
Specs
Application General Purpose
Material Polyester; Polyurethane
Thickness 0.0315 inch (0.8000 mm)
View Details