Product Group: Woven Belts
Product Sub-Group: Allveyor General Purpose Belts
Main Industry Segments: Distribution centers
Special Features: Temperature variation resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H250000617 |
| Product Name | Allveyor General Purpose Belts |
| Material | Polyester; Polyvinyl Chloride; Polyester fabric (PET) impregnated with polyvinylchloride (PVC) |