Habasit America General Purpose Belts H100066350

Description
Product Group: TPO Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Tobacco primary processing, Tobacco green leaf processing Applications: Side skirt Special Features: Antistatic, UV resistant, Oil resistant, Chemical resistant, Abrasion resistant, Low temperature resistant, High hydrolysis resistant, Flexibility in all directions
Datasheet
Description
Product Group: TPO Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Tobacco primary processing, Tobacco green leaf processing Applications: Side skirt Special Features: Antistatic, UV resistant, Oil resistant, Chemical resistant, Abrasion resistant, Low temperature resistant, High hydrolysis resistant, Flexibility in all directions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H100066350 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H100066350
General Purpose Belts H100066350
Product Group: TPO Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Tobacco primary processing, Tobacco green leaf processing Applications: Side skirt Special Features: Antistatic, UV resistant, Oil resistant, Chemical resistant, Abrasion resistant, Low temperature resistant, High hydrolysis resistant, Flexibility in all directions

Product Group: TPO Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Tobacco primary processing, Tobacco green leaf processing
Applications: Side skirt
Special Features: Antistatic, UV resistant, Oil resistant, Chemical resistant, Abrasion resistant, Low temperature resistant, High hydrolysis resistant, Flexibility in all directions

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066350
Product Name General Purpose Belts
Application Side skirt
Material Thermoplastic polyolefine (TPO)
Thickness 0.0354 inch (0.9000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 76 Black Nosebar Belt - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
PVC Conveyor Belt -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application General Purpose; Agricultural; Commercial / Retail; Food & Beverage Processing; Inclined Conveying; Manufacturing; Packaging
Material Polyvinyl Chloride
Features Rated for Sanitary (Food) Applications (optional feature); Perforated (optional feature); Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Open-ended (optional feature)
View Details
General Purpose Conveyor Belts - H100066136 - Habasit America
Specs
Application Inclined Conveying; Infeed belt, Decline belt, Incline belt, Sorting belt, Transfer belt, Induction belt, Inserting belt, Acceleration belt, Metering/singulation belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1181 inch (3 mm)
View Details
 - BRT18X100 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Inclined Conveying
Length 1200 inch (30480 mm)
View Details