Product Group: Various Special Belts
Main Industry Segments: Insulation boards, Industrial automation
Applications: Sorting belt, Power turn belt, Processing belt
Special Features: Cut resistant, Oil resistant, Abrasion resistant, Powerturn suitable
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010100355 |
| Product Name | HNA-12E |
| Application | Sorting belt, Power turn belt, Processing belt |
| Material | Polyurethane; Polyurethane cross-linked (PUR) |
| Thickness | 0.0433 inch (1.1 mm) |