Product Group: TPEE Belts
Main Industry Segments: Tobacco primary processing, Tobacco green leaf processing
Applications: Side skirt, Decline belt, Incline belt
Special Features: Antistatic, Flexibility, Chemical resistant, Abrasion resistant, Dimensionally stable, Hydrolysis resistant, Flexibility in all directions
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066346 |
| Product Name | PNB-3EVWD |
| Application | Inclined Conveying; Side skirt, Decline belt, Incline belt |
| Material | Polyester; Copolyester thermoplastic (TPEE) |
| Thickness | 0.0512 inch (1.3 mm) |