Habasit America Flame Retardant Belts H250000490

Description
Product Group: Nonwoven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier Applications: Induction belt, Power turn belt Special Features: Antistatic, Cut resistant, Edge sealable, Flame retardant, No delamination, Anti-scuff cover, Impact resistant, Static conductive, Powerturn suitable, Good lace retention, High tensile strength, High abrasion resistance, Low friction running side, Flexibility in all directions, Low noise applications suitable
Datasheet
Description
Product Group: Nonwoven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier Applications: Induction belt, Power turn belt Special Features: Antistatic, Cut resistant, Edge sealable, Flame retardant, No delamination, Anti-scuff cover, Impact resistant, Static conductive, Powerturn suitable, Good lace retention, High tensile strength, High abrasion resistance, Low friction running side, Flexibility in all directions, Low noise applications suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flame Retardant Belts - H250000490 - Habasit America
Suwanee, GA, United States
Flame Retardant Belts
H250000490
Flame Retardant Belts H250000490
Product Group: Nonwoven Belts Product Sub-Group: Flame Retardant Belts Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier Applications: Induction belt, Power turn belt Special Features: Antistatic, Cut resistant, Edge sealable, Flame retardant, No delamination, Anti-scuff cover, Impact resistant, Static conductive, Powerturn suitable, Good lace retention, High tensile strength, High abrasion resistance, Low friction running side, Flexibility in all directions, Low noise applications suitable

Product Group: Nonwoven Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport, Distribution centers, Parcel distribution / Overnight carrier
Applications: Induction belt, Power turn belt
Special Features: Antistatic, Cut resistant, Edge sealable, Flame retardant, No delamination, Anti-scuff cover, Impact resistant, Static conductive, Powerturn suitable, Good lace retention, High tensile strength, High abrasion resistance, Low friction running side, Flexibility in all directions, Low noise applications suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000490
Product Name Flame Retardant Belts
Application Induction belt, Power turn belt
Material Polyurethane; Polyurethane cross-linked (PUR)
Thickness 0.1098 inch (2.79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 67 Low Friction Cleated - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyester
Features Cleated / Ribbed; V-Guide
View Details
Flame Retardant Belts - H250000269 - Habasit America
Specs
Application Packaging; Transfer belt, Diverting belt, Accumulation belt, Light package handling
Material RFL fabric
Thickness 0.1098 inch (2.79 mm)
View Details
Balanced Weave Belting - B-48-52-18 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1133 lbs (0.0514 kg)
View Details