Habasit America General Purpose Conveyor Belts H100066334

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Plastics, Solid wood, Wood surfacing, Distribution centers Applications: Infeed belt, Decline belt, Incline belt, Inserting belt Special Features: Chemical resistant, Abrasion resistant, Reverse side coated
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Plastics, Solid wood, Wood surfacing, Distribution centers Applications: Infeed belt, Decline belt, Incline belt, Inserting belt Special Features: Chemical resistant, Abrasion resistant, Reverse side coated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Conveyor Belts - H100066334 - Habasit America
Suwanee, GA, United States
General Purpose Conveyor Belts
H100066334
General Purpose Conveyor Belts H100066334
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: Plastics, Solid wood, Wood surfacing, Distribution centers Applications: Infeed belt, Decline belt, Incline belt, Inserting belt Special Features: Chemical resistant, Abrasion resistant, Reverse side coated

Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: Plastics, Solid wood, Wood surfacing, Distribution centers
Applications: Infeed belt, Decline belt, Incline belt, Inserting belt
Special Features: Chemical resistant, Abrasion resistant, Reverse side coated

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066334
Product Name General Purpose Conveyor Belts
Application Inclined Conveying; Infeed belt, Decline belt, Incline belt, Inserting belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 77 High Friction Green - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Hi-Temperature Belts - H250000014 - Habasit America
Specs
Application Metering/singulation belt
Material Aramid; Aramid fabric
Thickness 0.5000 inch (12.7 mm)
View Details
Standard Duty Flat Wire Belting - 1/2 x 1 Std. - Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1842 lbs (0.0835 kg)
View Details