Habasit America General Purpose Belts H100066308

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Sugar Applications: Transfer belt, Food processing/conveying belt Special Features: ATEX compliant, Reverse side coated
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Sugar Applications: Transfer belt, Food processing/conveying belt Special Features: ATEX compliant, Reverse side coated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H100066308 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H100066308
General Purpose Belts H100066308
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Sugar Applications: Transfer belt, Food processing/conveying belt Special Features: ATEX compliant, Reverse side coated

Product Group: PVC Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Sugar
Applications: Transfer belt, Food processing/conveying belt
Special Features: ATEX compliant, Reverse side coated

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066308
Product Name General Purpose Belts
Application Food & Beverage Processing; Transfer belt, Food processing/conveying belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.2165 inch (5.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 77 High Friction Green - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
General Purpose Belts - H010102837 - Habasit America
Specs
Application Packaging; ing belt Packaging belt, Processing belt, Accumulation belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0709 inch (1.8 mm)
View Details
Balanced Weave Belting - B-60-22-14-16 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1800 lbs (0.0816 kg)
View Details