Product Group: Tannery Belts
Main Industry Segments: Tannery
Applications: Vacuum belt
Special Features: Non-marking, Metal detection units suitable
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066288 |
| Product Name | NAB-6EQDV |
| Application | Vacuum belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.0787 inch (2 mm) |