Dorner Manufacturing Corp. Conveyor Belt Types 58 Cut Resistant

Description
Belt Type: 58 Cut Resistant Chemical Resistance Surface Material: Urethane V-guided: No Max. Part Temperature: 194˚F (90˚C) Coefficient of Friction: Low FDA Approved: No Anti Static: Yes Chemical Resistance: Good Application: Surface Gold Colored
Request a Quote
Description
Belt Type: 58 Cut Resistant Chemical Resistance Surface Material: Urethane V-guided: No Max. Part Temperature: 194˚F (90˚C) Coefficient of Friction: Low FDA Approved: No Anti Static: Yes Chemical Resistance: Good Application: Surface Gold Colored
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conveyor Belt Types - 58 Cut Resistant - Dorner Manufacturing Corp.
Hartland, WI, United States
Conveyor Belt Types
58 Cut Resistant
Conveyor Belt Types 58 Cut Resistant
Belt Type: 58 Cut Resistant Chemical Resistance Surface Material: Urethane V-guided: No Max. Part Temperature: 194˚F (90˚C) Coefficient of Friction: Low FDA Approved: No Anti Static: Yes Chemical Resistance: Good Application: Surface Gold Colored

Belt Type: 58 Cut Resistant
Chemical Resistance
Surface Material: Urethane
V-guided: No
Max. Part Temperature: 194˚F (90˚C)
Coefficient of Friction: Low
FDA Approved: No
Anti Static: Yes
Chemical Resistance: Good
Application: Surface Gold Colored

Supplier's Site

Technical Specifications

  Dorner Manufacturing Corp.
Product Category Conveyor Belts
Product Number 58 Cut Resistant
Product Name Conveyor Belt Types
Application General Purpose; Manufacturing
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 53 Single Ply Transparent Accumulation - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Temperature 212 F (100 C)
View Details
Conveyor Belt Types - 67 Low Friction Cleated - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyester
Features Cleated / Ribbed; V-Guide
View Details
Conveyor Belt Types - 81 Medium/Low Friction - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Silicone
Temperature 212 F (100 C)
View Details
Conveyor Belt Types - 75 Black Urethane - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details