Product Group: Marble Belts
Main Industry Segments: Marble and stone
Applications: Polishing machines, Calibrating machines, Engineered stone processing
Special Features: High strength, Water resistant, High grip surface, Abrasion resistant, Chemical resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066264 |
| Product Name | NAO-40EHDV |
| Application | Polishing machines, Calibrating machines, Engineered stone processing |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.2756 inch (7 mm) |