ContiTech AG Slit-Resistant Textile Conveyor Belts CONTIFLEX® RIP-PROTECT

Description
CONTIFLEX® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with special reinforcing materials for particular applications. Properties: Equipped with tension members consisting of EP fabric plies Highly wear-resistant cover is equipped with a special steel cord traverse reinforcement on the carrying side This makes it much more difficult for foreign bodies and sharp-edged materials to penetrate the tension member Applications: Demolition waste recycling Feeder for crushing machinery Woodworking/sawmill Household garbage processing Recycling plants Scrap material processing Grave/ballast industry Product Range: CONTIFLEX® RIP-PROTECT EP 500/3 CONTIFLEX® IW/TW/SW belts are suitable for systems that have large centre distances and convey sharp-edged material.
Description
CONTIFLEX® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with special reinforcing materials for particular applications. Properties: Equipped with tension members consisting of EP fabric plies Highly wear-resistant cover is equipped with a special steel cord traverse reinforcement on the carrying side This makes it much more difficult for foreign bodies and sharp-edged materials to penetrate the tension member Applications: Demolition waste recycling Feeder for crushing machinery Woodworking/sawmill Household garbage processing Recycling plants Scrap material processing Grave/ballast industry Product Range: CONTIFLEX® RIP-PROTECT EP 500/3 CONTIFLEX® IW/TW/SW belts are suitable for systems that have large centre distances and convey sharp-edged material.

Suppliers

Company
Product
Description
Supplier Links
Slit-Resistant Textile Conveyor Belts - CONTIFLEX® RIP-PROTECT - ContiTech AG
Hanover, Germany
Slit-Resistant Textile Conveyor Belts
CONTIFLEX® RIP-PROTECT
Slit-Resistant Textile Conveyor Belts CONTIFLEX® RIP-PROTECT
CONTIFLEX® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with special reinforcing materials for particular applications. Properties: Equipped with tension members consisting of EP fabric plies Highly wear-resistant cover is equipped with a special steel cord traverse reinforcement on the carrying side This makes it much more difficult for foreign bodies and sharp-edged materials to penetrate the tension member Applications: Demolition waste recycling Feeder for crushing machinery Woodworking/sawmill Household garbage processing Recycling plants Scrap material processing Grave/ballast industry Product Range: CONTIFLEX® RIP-PROTECT EP 500/3 CONTIFLEX® IW/TW/SW belts are suitable for systems that have large centre distances and convey sharp-edged material.

CONTIFLEX® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with special reinforcing materials for particular applications.

Properties:

  • Equipped with tension members consisting of EP fabric plies
  • Highly wear-resistant cover is equipped with a special steel cord traverse reinforcement on the carrying side
  • This makes it much more difficult for foreign bodies and sharp-edged materials to penetrate the tension member

Applications:

  • Demolition waste recycling
  • Feeder for crushing machinery
  • Woodworking/sawmill
  • Household garbage processing
  • Recycling plants
  • Scrap material processing
  • Grave/ballast industry

Product Range:

  • CONTIFLEX® RIP-PROTECT EP 500/3
  • CONTIFLEX® IW/TW/SW belts are suitable for systems that have large centre distances and convey sharp-edged material.
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Conveyor Belts
Product Number CONTIFLEX® RIP-PROTECT
Product Name Slit-Resistant Textile Conveyor Belts
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 50 Heat Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; High Temperature; Manufacturing
Material Silicone
Features Anti-Static
View Details
Vacuum Filter Belts -  - ContiTech AG
Specs
Application Coal
Width ? to 189 inch (? to 4800 mm)
View Details
Balanced Flattened Section Belting - BFS-36-20-14-16 - Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1175 lbs (0.0533 kg)
View Details