Product Group: PVC Belts
Product Sub-Group: Flame Retardant Belts
Main Industry Segments: Airport, Distribution centers
Applications: Sorting belt, Packaging belt, Accumulation belt, Heavy-load conveyor belts
Special Features: Antistatic, Energy saving, Flame retardant, Low friction running side, Low friction conveying side
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066216 |
| Product Name | Flame Retardant Belts |
| Application | Packaging; Sorting belt, Packaging belt, Accumulation belt, Heavy-load conveyor belts |
| Material | Polyester; Polyester (PET) |
| Thickness | 0.0787 inch (2 mm) |