Megadyne Americas Polyurethane Knitted Endless Belt P5115

Description
P - Group (Polyurethane) High strength transport belt, low coefficient of friction on drive side
Description
P - Group (Polyurethane) High strength transport belt, low coefficient of friction on drive side

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Knitted Endless Belt - P5115 - Megadyne Americas
Pineville, NC, United States
Polyurethane Knitted Endless Belt
P5115
Polyurethane Knitted Endless Belt P5115
P - Group (Polyurethane) High strength transport belt, low coefficient of friction on drive side

P - Group (Polyurethane)
High strength transport belt, low coefficient of friction on drive side

Technical Specifications

  Megadyne Americas
Product Category Conveyor Belts
Product Number P5115
Product Name Polyurethane Knitted Endless Belt
Application General Purpose
Material Polyester; Polyurethane
Thickness 0.0591 inch (1.5 mm)
Width 0.1181 to 23.62 inch (3 to 600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 76 Black Nosebar Belt - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
Woven Endless Flat Belting - 200A - Megadyne Americas
Specs
Application General Purpose; Document Transport
Material Polyester
Thickness 0.0315 inch (0.8000 mm)
View Details
Balanced Weave Belting - B-12-11-6 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.3942 lbs (0.1788 kg)
View Details