Product Group: PVC Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Fruit, Vegetables, Farming and harvesting, Primary food packaging
Applications: Side skirt, Wave profile
Special Features: Reverse side coated
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066205 |
| Product Name | General Purpose Belts |
| Application | Side skirt, Wave profile |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.1024 inch (2.6 mm) |