Belt Technologies, Inc. Wide Belts

Description
Maintaining a high strength-to-weight ratio A wide metal belt on a Belt Technologies conveyor system demonstrates the versatility of metal belts that are both wide and extremely thin; the thin belt maintains a high strength-to-weight-r atio. One of our core strengths that differentiates us from any other belt manufacturer is our unique ability to produce wide belts utilizing very thin material (typically 0.076–0.4 mm, or .003–.016”). Traditionally, wider belts are offered with material thicknesses of 1 mm or greater, which means working with pulley diameters in excess of 800 mm. The ability to use thinner materials creates significant space and cost savings and provides our customers with a potential competitive advantage over other machinery in medical, solar and many other industries. Our customized, turnkey solutions meet even the most demanding, customer-specific processes and technical requirements. By using very thin materials, the complexity of belt tensioning and tracking devices is simplified. Customers who have made the switch from plastic, rubber or mesh belts to sanitary belts from Belt Technologies enjoy the following features and benefits: Wide belts can be used with or without coating for food, medical, solar, and many other applications. Decreased pulley diameter and increased space availability: Using thinner steel materials makes it possible to minimize the necessary pulley diameter, saving space with a decreased machine footprint. This is especially crucial with frozen foods and refrigerated areas. Reduced inertia and increased cost savings: The smaller size also results in upfront cost savings to manufacture the drive system, as well as ongoing operating cost savings from lower replacement belt costs and less energy usage. Improved heat transfer: By decreasing material thickness, we improve the heat transfer properties that solve thermal issues in many applications, such as the cooking of food products. Decreased cleaning times and improved hygiene and cleanliness: Wide belts made of thin stainless steel can be cleaned and sanitized far faster than those made of plastic, rubber or mesh. These shortened cleaning times also lead to lower costs and improved environmental practices, reducing both water consumption and the need for detergents and cleaning agents. Tracking devices can be used more effectively by using thinner material. If you’d like to learn more about our PureSteel® sanitary stainless steel belts and the benefits that decreasing material thickness could bring to your facility, we hope you’ll contact us.
Description
Maintaining a high strength-to-weight ratio A wide metal belt on a Belt Technologies conveyor system demonstrates the versatility of metal belts that are both wide and extremely thin; the thin belt maintains a high strength-to-weight-r atio. One of our core strengths that differentiates us from any other belt manufacturer is our unique ability to produce wide belts utilizing very thin material (typically 0.076–0.4 mm, or .003–.016”). Traditionally, wider belts are offered with material thicknesses of 1 mm or greater, which means working with pulley diameters in excess of 800 mm. The ability to use thinner materials creates significant space and cost savings and provides our customers with a potential competitive advantage over other machinery in medical, solar and many other industries. Our customized, turnkey solutions meet even the most demanding, customer-specific processes and technical requirements. By using very thin materials, the complexity of belt tensioning and tracking devices is simplified. Customers who have made the switch from plastic, rubber or mesh belts to sanitary belts from Belt Technologies enjoy the following features and benefits: Wide belts can be used with or without coating for food, medical, solar, and many other applications. Decreased pulley diameter and increased space availability: Using thinner steel materials makes it possible to minimize the necessary pulley diameter, saving space with a decreased machine footprint. This is especially crucial with frozen foods and refrigerated areas. Reduced inertia and increased cost savings: The smaller size also results in upfront cost savings to manufacture the drive system, as well as ongoing operating cost savings from lower replacement belt costs and less energy usage. Improved heat transfer: By decreasing material thickness, we improve the heat transfer properties that solve thermal issues in many applications, such as the cooking of food products. Decreased cleaning times and improved hygiene and cleanliness: Wide belts made of thin stainless steel can be cleaned and sanitized far faster than those made of plastic, rubber or mesh. These shortened cleaning times also lead to lower costs and improved environmental practices, reducing both water consumption and the need for detergents and cleaning agents. Tracking devices can be used more effectively by using thinner material. If you’d like to learn more about our PureSteel® sanitary stainless steel belts and the benefits that decreasing material thickness could bring to your facility, we hope you’ll contact us.

Suppliers

Company
Product
Description
Supplier Links
Wide Belts -  - Belt Technologies, Inc.
Agawam, MA, United States
Wide Belts
Wide Belts
Maintaining a high strength-to-weight ratio A wide metal belt on a Belt Technologies conveyor system demonstrates the versatility of metal belts that are both wide and extremely thin; the thin belt maintains a high strength-to-weight-r atio. One of our core strengths that differentiates us from any other belt manufacturer is our unique ability to produce wide belts utilizing very thin material (typically 0.076–0.4 mm, or .003–.016”). Traditionally, wider belts are offered with material thicknesses of 1 mm or greater, which means working with pulley diameters in excess of 800 mm. The ability to use thinner materials creates significant space and cost savings and provides our customers with a potential competitive advantage over other machinery in medical, solar and many other industries. Our customized, turnkey solutions meet even the most demanding, customer-specific processes and technical requirements. By using very thin materials, the complexity of belt tensioning and tracking devices is simplified. Customers who have made the switch from plastic, rubber or mesh belts to sanitary belts from Belt Technologies enjoy the following features and benefits: Wide belts can be used with or without coating for food, medical, solar, and many other applications. Decreased pulley diameter and increased space availability: Using thinner steel materials makes it possible to minimize the necessary pulley diameter, saving space with a decreased machine footprint. This is especially crucial with frozen foods and refrigerated areas. Reduced inertia and increased cost savings: The smaller size also results in upfront cost savings to manufacture the drive system, as well as ongoing operating cost savings from lower replacement belt costs and less energy usage. Improved heat transfer: By decreasing material thickness, we improve the heat transfer properties that solve thermal issues in many applications, such as the cooking of food products. Decreased cleaning times and improved hygiene and cleanliness: Wide belts made of thin stainless steel can be cleaned and sanitized far faster than those made of plastic, rubber or mesh. These shortened cleaning times also lead to lower costs and improved environmental practices, reducing both water consumption and the need for detergents and cleaning agents. Tracking devices can be used more effectively by using thinner material. If you’d like to learn more about our PureSteel® sanitary stainless steel belts and the benefits that decreasing material thickness could bring to your facility, we hope you’ll contact us.

Maintaining a high strength-to-weight ratio

A wide metal belt on a Belt Technologies conveyor system demonstrates the versatility of metal belts that are both wide and extremely thin; the thin belt maintains a high strength-to-weight-ratio.

One of our core strengths that differentiates us from any other belt manufacturer is our unique ability to produce wide belts utilizing very thin material (typically 0.076–0.4 mm, or .003–.016”). Traditionally, wider belts are offered with material thicknesses of 1 mm or greater, which means working with pulley diameters in excess of 800 mm. The ability to use thinner materials creates significant space and cost savings and provides our customers with a potential competitive advantage over other machinery in medical, solar and many other industries.

Our customized, turnkey solutions meet even the most demanding, customer-specific processes and technical requirements. By using very thin materials, the complexity of belt tensioning and tracking devices is simplified. Customers who have made the switch from plastic, rubber or mesh belts to sanitary belts from Belt Technologies enjoy the following features and benefits:

Wide belts can be used with or without coating for food, medical, solar, and many other applications.

Decreased pulley diameter and increased space availability: Using thinner steel materials makes it possible to minimize the necessary pulley diameter, saving space with a decreased machine footprint. This is especially crucial with frozen foods and refrigerated areas.

Reduced inertia and increased cost savings: The smaller size also results in upfront cost savings to manufacture the drive system, as well as ongoing operating cost savings from lower replacement belt costs and less energy usage.

Improved heat transfer: By decreasing material thickness, we improve the heat transfer properties that solve thermal issues in many applications, such as the cooking of food products.

Decreased cleaning times and improved hygiene and cleanliness: Wide belts made of thin stainless steel can be cleaned and sanitized far faster than those made of plastic, rubber or mesh. These shortened cleaning times also lead to lower costs and improved environmental practices, reducing both water consumption and the need for detergents and cleaning agents.

Tracking devices can be used more effectively by using thinner material.

If you’d like to learn more about our PureSteel® sanitary stainless steel belts and the benefits that decreasing material thickness could bring to your facility, we hope you’ll contact us.

Supplier's Site

Technical Specifications

  Belt Technologies, Inc.
Product Category Conveyor Belts
Product Name Wide Belts
Application General Purpose; Food & Beverage Processing; High Temperature; Manufacturing; Packaging
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 53 Single Ply Transparent Accumulation - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Temperature 212 F (100 C)
View Details
Food Conveyor Belt -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application General Purpose; Agricultural; Food & Beverage Processing; Inclined Conveying; High Temperature; Manufacturing; Packaging
Material Cotton / Canvas; Nitrile; Polyurethane; Polyvinyl Chloride; Rubber; Silicone; Teflon
Features Rated for Sanitary (Food) Applications; Perforated (optional feature); Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Anti-Static (optional feature); Modular (optional feature); Open-ended (optional feature)
View Details
 - BFGS12X50 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application Food & Beverage Processing
Material Polyurethane
Length 600 inch (15240 mm)
View Details