Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: Plastics, Solid wood, Wood surfacing, General conveying, Distribution centers
Applications: Decline belt, Incline belt, Acceleration belt
Special Features: Antistatic, Abrasion resistant, Super grip surface, Metal detection units suitable
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066175 |
| Product Name | General Purpose Conveyor Belts |
| Application | Inclined Conveying; Decline belt, Incline belt, Acceleration belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.2087 inch (5.3 mm) |