Habasit America General Purpose Conveyor Belts H100066138

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: General conveying, Distribution centers Applications: Sorting belt, Transfer belt, Light package handling Special Features: Antistatic, Low noise applications suitable
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: General conveying, Distribution centers Applications: Sorting belt, Transfer belt, Light package handling Special Features: Antistatic, Low noise applications suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Conveyor Belts - H100066138 - Habasit America
Suwanee, GA, United States
General Purpose Conveyor Belts
H100066138
General Purpose Conveyor Belts H100066138
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: General conveying, Distribution centers Applications: Sorting belt, Transfer belt, Light package handling Special Features: Antistatic, Low noise applications suitable

Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: General conveying, Distribution centers
Applications: Sorting belt, Transfer belt, Light package handling
Special Features: Antistatic, Low noise applications suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066138
Product Name General Purpose Conveyor Belts
Application Packaging; Sorting belt, Transfer belt, Light package handling
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0866 inch (2.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 05 Accumulation - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
Allveyor General Purpose Belts - H250000570 - Habasit America
Specs
Application Inclined Conveying; Decline belt, Incline belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1299 inch (3.3 mm)
View Details
Balanced Weave Belting - B-24-10-14 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.0967 lbs (0.0438 kg)
View Details