Habasit America General Purpose Belts H250000881

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Horticulture, Distribution centers, Primary food packaging Applications: Decline belt, Incline belt
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Horticulture, Distribution centers, Primary food packaging Applications: Decline belt, Incline belt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H250000881 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H250000881
General Purpose Belts H250000881
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Horticulture, Distribution centers, Primary food packaging Applications: Decline belt, Incline belt

Product Group: PVC Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Horticulture, Distribution centers, Primary food packaging
Applications: Decline belt, Incline belt

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H250000881
Product Name General Purpose Belts
Application Inclined Conveying; Decline belt, Incline belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.2091 inch (5.31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 71 FDA High Release - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide
View Details
HSW-5EB - H010100509 - Habasit America
Habasit America
Specs
Application Sorting belt, Induction belt, Power turn belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0630 inch (1.6 mm)
View Details
Balanced Weave Belting - B-18-14-11 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.2175 lbs (0.0986 kg)
View Details