Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: General conveying, Distribution centers
Applications: Sorting belt, Transfer belt, Loading/Unloading belt
Special Features: Antistatic, Low noise applications suitable
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066132 |
| Product Name | General Purpose Conveyor Belts |
| Application | Sorting belt, Transfer belt, Loading/Unloading belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.0787 inch (2 mm) |