Product Group: TPU Belts
Product Sub-Group: Hydrolysis Resistant Belts
Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging
Applications: Dough belt, Infeed belt, Outfeed belt, Enrobing belt, Cooling (line) belt
Special Features: Antistatic, Low shrinkage, Abrasion resistant, Oil and fat resistant, Longitudinal flexibility, High hydrolysis resistant, High transversal rigidity, Small pulley diameter suitable, Smooth and pore-free belt surface
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010100206 |
| Product Name | Hydrolysis Resistant Belts |
| Application | Dough belt, Infeed belt, Outfeed belt, Enrobing belt, Cooling (line) belt |
| Material | Polyurethane; Thermoplastic polyurethane (TPU) |
| Thickness | 0.0512 inch (1.3 mm) |