Habasit America General Purpose Conveyor Belts H100066131

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: General conveying Applications: Transfer belt, Light package handling Special Features: Antistatic, Low noise applications suitable
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: General conveying Applications: Transfer belt, Light package handling Special Features: Antistatic, Low noise applications suitable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Conveyor Belts - H100066131 - Habasit America
Suwanee, GA, United States
General Purpose Conveyor Belts
H100066131
General Purpose Conveyor Belts H100066131
Product Group: PVC Belts Product Sub-Group: General Purpose Conveyor Belts Main Industry Segments: General conveying Applications: Transfer belt, Light package handling Special Features: Antistatic, Low noise applications suitable

Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: General conveying
Applications: Transfer belt, Light package handling
Special Features: Antistatic, Low noise applications suitable

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066131
Product Name General Purpose Conveyor Belts
Application Packaging; Transfer belt, Light package handling
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0827 inch (2.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 70 FDA Solid Urethane - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide
View Details
Fabricated Belt -  - All-State Industries, Inc.
All-State Industries, Inc.
Specs
Application General Purpose; Agricultural; Food & Beverage Processing; Forest; Inclined Conveying; Heavy Industry; Manufacturing; Packaging; Pulp & Paper
Material Polyvinyl Chloride; Rubber
Features Rated for Sanitary (Food) Applications (optional feature); Perforated (optional feature); Cleated / Ribbed (optional feature); V-Guide (optional feature); Sidewalls (optional feature); Open-ended (optional feature)
View Details
Open Ended Timing Belts - HTD5-Metric Series - US Timing & Conveyor
Specs
Material Aramid (optional feature); SteelCord (optional feature)
Features Open-ended
Width 0.3937 to 1.97 inch (10 to 50 mm)
View Details