Habasit America General Purpose Belts H100066118

Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Farming and harvesting, Primary food packaging Applications: Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt Special Features: Abrasion resistant, Reverse side coated
Datasheet
Description
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Farming and harvesting, Primary food packaging Applications: Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt Special Features: Abrasion resistant, Reverse side coated
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H100066118 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H100066118
General Purpose Belts H100066118
Product Group: PVC Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Fruit, Vegetables, Farming and harvesting, Primary food packaging Applications: Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt Special Features: Abrasion resistant, Reverse side coated

Product Group: PVC Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Fruit, Vegetables, Farming and harvesting, Primary food packaging
Applications: Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt
Special Features: Abrasion resistant, Reverse side coated

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H100066118
Product Name General Purpose Belts
Application Food & Beverage Processing; Sorting belt, Diverting belt, Inspection/control belt, Food processing/conveying belt
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 72 Nosebar - Dorner Manufacturing Corp.
Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
 - BFG18X50 - Ashland Conveyor Products
Ashland Conveyor Products
Specs
Application General Purpose; Food & Beverage Processing
Length 600 inch (15240 mm)
View Details
Flame Retardant Belts - H250000271 - Habasit America
Specs
Application Pusher belt, Diverting belt, Accumulation belt
Material RFL fabric
Thickness 0.2000 inch (5.08 mm)
View Details