Product Group: PVC Belts
Product Sub-Group: General Purpose Conveyor Belts
Main Industry Segments: Plastics, Wood surfacing, General conveying, Distribution centers
Applications: Infeed belt, Transfer belt, Inserting belt, Inspection/control belt
Special Features: Antistatic, Metal detection units suitable
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H100066161 |
| Product Name | General Purpose Conveyor Belts |
| Application | Infeed belt, Transfer belt, Inserting belt, Inspection/control belt |
| Material | Polyvinyl Chloride; Polyvinylchloride (PVC) |
| Thickness | 0.1024 inch (2.6 mm) |