Product Group: Crosslapper Belts
Main Industry Segments: Non-wovens
Applications: Crosslapper belt
Special Features: Abrasion resistant, High lateral stability, Longitudinal flexibility
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010102864 |
| Product Name | ENB-9EE |
| Application | Crosslapper belt |
| Material | Polyurethane; Polyurethane cross-linked (PUR) |
| Thickness | 0.0472 inch (1.2 mm) |