Habasit America HAT-12P H010100364

Description
Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Cardboard converting, Paper manufacturing and processing Applications: Processing belt, Paper handling belt Special Features: Versatile, Robustness, Oil resistant, Abrasion resistant, Constant coefficient of friction, High coefficient of friction surface, Forgiving in case of short term shock like overloads
Datasheet
Description
Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Cardboard converting, Paper manufacturing and processing Applications: Processing belt, Paper handling belt Special Features: Versatile, Robustness, Oil resistant, Abrasion resistant, Constant coefficient of friction, High coefficient of friction surface, Forgiving in case of short term shock like overloads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HAT-12P - H010100364 - Habasit America
Suwanee, GA, United States
HAT-12P
H010100364
HAT-12P H010100364
Product Group: Elastomer Covered Conveying Belts Main Industry Segments: Cardboard converting, Paper manufacturing and processing Applications: Processing belt, Paper handling belt Special Features: Versatile, Robustness, Oil resistant, Abrasion resistant, Constant coefficient of friction, High coefficient of friction surface, Forgiving in case of short term shock like overloads

Product Group: Elastomer Covered Conveying Belts
Main Industry Segments: Cardboard converting, Paper manufacturing and processing
Applications: Processing belt, Paper handling belt
Special Features: Versatile, Robustness, Oil resistant, Abrasion resistant, Constant coefficient of friction, High coefficient of friction surface, Forgiving in case of short term shock like overloads

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010100364
Product Name HAT-12P
Application Pulp & Paper; Processing belt, Paper handling belt
Material Nitrile; Rubber; Acrylonitrile-Butadiene-Rubber (NBR)
Thickness 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 55 FDA Sealed Edge - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing; Packaging
Material Polyurethane
Features Rated for Sanitary (Food) Applications; V-Guide; Anti-Static
View Details
Nonwoven Belts - H250001400 - Habasit America
Specs
Application Dough belt, Dough rework belt
Material Cotton / Canvas; Cotton (CO)
Thickness 0.0669 inch (1.7 mm)
View Details
Balanced Weave Belting - B-72-24-18 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1117 lbs (0.0506 kg)
View Details