Product Group: TPU Belts
Main Industry Segments: Treadmill
Applications: Treadmill belt
Special Features: Maintenance-free
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010102834 |
| Product Name | TMBE02404 |
| Application | Treadmill belt |
| Material | Polyurethane; Thermoplastic polyurethane (TPU) |
| Thickness | 0.0630 inch (1.6 mm) |