ContiTech AG Textile Conveyor Belt with EP Plies CONTIFLEX® EP ContiTech

Description
CONTIFLEX® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with special reinforcing materials for particular applications. Properties: Robust Constructed of high-strength polyester/polyamide plies Extra strong for the most grueling demands Low-stretch tension member enables short take-ups with high impact resistance and optimum bonding between the plies Rot-proof Good troughability Ensures excellent operational reliability and durability even on small pulley diameters Superb true-tracking properties Long service life Applications: Mining industry Steel and iron industry Construction industry Stones and earth Gravel works Cement industry Port handling Power stations Product Range: CONTIFLEX® textile conveyor belts with EP plies available as 2-, 3-, 4- and 5-ply belt in various types and sizes Available in widths up to 3,200 mm and with longitudinal seam up to 5,600 mm, depending on belt thickness and length
Description
CONTIFLEX® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with special reinforcing materials for particular applications. Properties: Robust Constructed of high-strength polyester/polyamide plies Extra strong for the most grueling demands Low-stretch tension member enables short take-ups with high impact resistance and optimum bonding between the plies Rot-proof Good troughability Ensures excellent operational reliability and durability even on small pulley diameters Superb true-tracking properties Long service life Applications: Mining industry Steel and iron industry Construction industry Stones and earth Gravel works Cement industry Port handling Power stations Product Range: CONTIFLEX® textile conveyor belts with EP plies available as 2-, 3-, 4- and 5-ply belt in various types and sizes Available in widths up to 3,200 mm and with longitudinal seam up to 5,600 mm, depending on belt thickness and length

Suppliers

Company
Product
Description
Supplier Links
Textile Conveyor Belt with EP Plies - CONTIFLEX® EP ContiTech - ContiTech AG
Hanover, Germany
Textile Conveyor Belt with EP Plies
CONTIFLEX® EP ContiTech
Textile Conveyor Belt with EP Plies CONTIFLEX® EP ContiTech
CONTIFLEX® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with special reinforcing materials for particular applications. Properties: Robust Constructed of high-strength polyester/polyamide plies Extra strong for the most grueling demands Low-stretch tension member enables short take-ups with high impact resistance and optimum bonding between the plies Rot-proof Good troughability Ensures excellent operational reliability and durability even on small pulley diameters Superb true-tracking properties Long service life Applications: Mining industry Steel and iron industry Construction industry Stones and earth Gravel works Cement industry Port handling Power stations Product Range: CONTIFLEX® textile conveyor belts with EP plies available as 2-, 3-, 4- and 5-ply belt in various types and sizes Available in widths up to 3,200 mm and with longitudinal seam up to 5,600 mm, depending on belt thickness and length

CONTIFLEX® textile conveyor belts carry out a wide range of conveyor tasks in all industries. In addition to a range for normal bulk goods, various special types are available for conveying hot goods, for the transport of goods containing oil and grease, for steep-incline conveying and with special reinforcing materials for particular applications.

Properties:

  • Robust
  • Constructed of high-strength polyester/polyamide plies
  • Extra strong for the most grueling demands
  • Low-stretch tension member enables short take-ups with high impact resistance and optimum bonding between the plies
  • Rot-proof
  • Good troughability
  • Ensures excellent operational reliability and durability even on small pulley diameters
  • Superb true-tracking properties
  • Long service life

Applications:

  • Mining industry
  • Steel and iron industry
  • Construction industry
  • Stones and earth
  • Gravel works
  • Cement industry
  • Port handling
  • Power stations

Product Range:

  • CONTIFLEX® textile conveyor belts with EP plies available as 2-, 3-, 4- and 5-ply belt in various types and sizes
  • Available in widths up to 3,200 mm and with longitudinal seam up to 5,600 mm, depending on belt thickness and length
Supplier's Site

Technical Specifications

  ContiTech AG
Product Category Conveyor Belts
Product Number CONTIFLEX® EP ContiTech
Product Name Textile Conveyor Belt with EP Plies
Application General Purpose; Heavy Industry; Steel and iron industry, Construction industry, Stones and earth, Gravel works, Cement industry, Port handling, Power stations
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 66 Chemical Resistant - Dorner Manufacturing Corp.
Specs
Application General Purpose; Food & Beverage Processing; Manufacturing
Material Polyester
Features V-Guide; Anti-Static
View Details
Vacuum Filter Belts -  - ContiTech AG
Specs
Application Coal
Width ? to 189 inch (? to 4800 mm)
View Details
P.50-400 -  - P.B.A. Industrial Supplies Ltd.
P.B.A. Industrial Supplies Ltd.
Specs
Application Food & Beverage Processing
View Details