Product Group: TPU Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging
Applications: Infeed belt, Transfer belt, Weighing belt, Packaging belt, Accumulation belt, Cooling (line) belt
Special Features: Flexibility, Easy release
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010102512 |
| Product Name | General Purpose Belts |
| Application | Packaging; Infeed belt, Transfer belt, Weighing belt, Packaging belt, Accumulation belt, Cooling (line) belt |
| Material | Polyurethane; Thermoplastic polyurethane (TPU) |
| Thickness | 0.0236 inch (0.6000 mm) |