Product Group: TPO Belts
Product Sub-Group: Habasit® Cleanline Belts
Main Industry Segments: Bread, Pastry, Chocolate, Baked snacks, Convenience food, Biscuit and Crackers
Applications: Transfer belt, Weighing belt, Packaging belt, Power turn belt, Cooling (line) belt, Inspection/control belt, Metering/singulation
Special Features: Easy release, Frayless edges, Easy cleanability, Powerturn suitable, Hydrolysis resistant
| Habasit America | |
|---|---|
| Product Category | Conveyor Belts |
| Product Number | H010101751 |
| Product Name | Habasit® Cleanline Belts |
| Application | Packaging; Transfer belt, Weighing belt, Packaging belt, Power turn belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt |
| Material | Thermoplastic polyolefine (TPO) |
| Thickness | 0.0413 inch (1.05 mm) |