Habasit America General Purpose Belts H010102004

Description
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Infeed belt, Transfer belt, Weighing belt, Packaging belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt, Forming line/spreading belt, Food processing/conveying belt Special Features: Easy cleanability
Datasheet
Description
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Infeed belt, Transfer belt, Weighing belt, Packaging belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt, Forming line/spreading belt, Food processing/conveying belt Special Features: Easy cleanability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Belts - H010102004 - Habasit America
Suwanee, GA, United States
General Purpose Belts
H010102004
General Purpose Belts H010102004
Product Group: TPU Belts Product Sub-Group: General Purpose Belts Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging Applications: Infeed belt, Transfer belt, Weighing belt, Packaging belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt, Forming line/spreading belt, Food processing/conveying belt Special Features: Easy cleanability

Product Group: TPU Belts
Product Sub-Group: General Purpose Belts
Main Industry Segments: Pizza, Pasta, Bread, Pastry, Chocolate, Frozen food, Ready meals, Baked snacks, Convenience food, Biscuit and Crackers, Primary food packaging
Applications: Infeed belt, Transfer belt, Weighing belt, Packaging belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt, Forming line/spreading belt, Food processing/conveying belt
Special Features: Easy cleanability

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010102004
Product Name General Purpose Belts
Application Packaging; ing belt Packaging belt, Cooling (line) belt, Inspection/control belt, Metering/singulation belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0591 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 75 Black Urethane - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features V-Guide; Anti-Static
View Details
General Purpose Conveyor Belts - H100066210 - Habasit America
Specs
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.0394 inch (1 mm)
Width 118 inch (3000 mm)
View Details
Balanced Weave Belting - B-30-16-16 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.1058 lbs (0.0480 kg)
View Details
Polyurethane Knitted Endless Belt - P5150 - Megadyne Americas
Specs
Application General Purpose
Material Aramid; Polyurethane
Thickness 0.0394 inch (1 mm)
View Details