Habasit America ENT-6EE H010102011

Description
Product Group: Crosslapper Belts Main Industry Segments: Non-wovens Applications: Crosslapper belt Special Features: Low belt weight, Abrasion resistant, High lateral stability, Longitudinal flexibility
Datasheet
Description
Product Group: Crosslapper Belts Main Industry Segments: Non-wovens Applications: Crosslapper belt Special Features: Low belt weight, Abrasion resistant, High lateral stability, Longitudinal flexibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ENT-6EE - H010102011 - Habasit America
Suwanee, GA, United States
ENT-6EE
H010102011
ENT-6EE H010102011
Product Group: Crosslapper Belts Main Industry Segments: Non-wovens Applications: Crosslapper belt Special Features: Low belt weight, Abrasion resistant, High lateral stability, Longitudinal flexibility

Product Group: Crosslapper Belts
Main Industry Segments: Non-wovens
Applications: Crosslapper belt
Special Features: Low belt weight, Abrasion resistant, High lateral stability, Longitudinal flexibility

Supplier's Site Datasheet

Technical Specifications

  Habasit America
Product Category Conveyor Belts
Product Number H010102011
Product Name ENT-6EE
Application Crosslapper belt
Material Polyurethane; Polyurethane cross-linked (PUR)
Thickness 0.0315 inch (0.8000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Belt Types - 06 Static Dissipative - Dorner Manufacturing Corp.
Specs
Application General Purpose; Manufacturing
Material Polyurethane
Features Anti-Static
View Details
General Purpose Belts - H010102431 - Habasit America
Specs
Application Food & Beverage Processing; Weighing belt, Delivery belt, Food processing/conveying belt
Material Polyurethane; Thermoplastic polyurethane (TPU)
Thickness 0.0551 inch (1.4 mm)
View Details
Balanced Weave Belting - B-35-21-6-10 - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Application High Temperature
Material Wire Mesh or Weave
Weight PIW 0.6617 lbs (0.3001 kg)
View Details